36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A2IDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A2IDGKR can be used for catalog matching and distributor lookup.
Current Monitor Regulator High/Low-Side 8-VSSOP
Current Monitor Regulator High/Low-Side 8-VSSOP
Current Monitor Regulator High/Low-Side 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 847951-INA301A2IDGKR
Features: Regulator
Package: Reel - TR
Family Name: INA301
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46098-1, 296-46098-2, 296-46098-6, INA301A2IDGKR-ND
IC COMPARATOR SENSING AMP 8VSSOP
IC COMPARATOR SENSING AMP 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-INA301A2IDGKR | 296-46098-2-ND | 847951-INA301A2IDGKR | INA301A2IDGKR | INA301A2IDGKR |
| Product Name | 36V 550kHz 4V Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA301A2IDGKR | Current Regulation/Management | PMIC - Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |