The JL137BXA is a 3-terminal adjustable negative voltage regulator in a TO-3 metal can package, capable of supplying up to 1.5A output current over an adjustable voltage range from -37V to -1.2V. It operates over an ambient temperature range of -55°C to +125°C and features internal current limiting, thermal shutdown, and short-circuit protection. The device includes thermal regulation of 0.002%/W and a temperature coefficient of 50 ppm/°C. Power dissipation is rated at 20W, with a thermal resistance of 40°C/W in still air. The output is short-circuit protected and includes 77dB ripple rejection.
3-Terminal Adjustable Negative Regulator 3-TO -55 to 150
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | JL137BXA |
| Product Name | LM137JAN 3-Terminal Adjustable Negative Regulator |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable Output,Negative Output |
| Package Type | Other; TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |