Manufacturer: Texas Instruments
Win Source Part Number: 083403-INA209AIPW
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Current Monitor Regulator High-Side 16-TSSOP
Monitor 3V to 5.5V 16-Pin TSSOP Tube Product overview: INA209AIPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3V, 5.5V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA209AIPW can be used for catalog matching and distributor lookup.
IC CURRENT MONITOR 1% 16TSSOP
Current & Power Monitors & Regulators Hi-Side Msmt Bi-Dir Current/Pwr Mon
IC CURRENT MONITOR 1% 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 083403-INA209AIPW | 296-26070-5-ND | 734-INA209AIPW | INA209AIPW | INA209AIPW | INA209AIPW |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA209AIPW | Current Regulation/Management | 3V 5.5V TSSOP Power Management IC | Current Regulation/Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | Other; 16-TSSOP (0.173", 4.40mm Width) |