Texas Instruments High-Performance Analog Current Regulation/Management INA285AQDRQ1

Description
Current Monitor Regulator High/Low-Side 8-SOIC
Request a Quote Datasheet
Description
Current Monitor Regulator High/Low-Side 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-42436-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-42436-2-ND
Current Regulation/Management 296-42436-2-ND
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-42436-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-42436-1-ND
Current Regulation/Management 296-42436-1-ND
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA285AQDRQ1 - 874612-INA285AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA285AQDRQ1
874612-INA285AQDRQ1
PMIC - PMIC - Current Regulation/Management - INA285AQDRQ1 874612-INA285AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 874612-INA285AQDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA285 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42436-6, 296-42436-2, -296-42436-1-ND, 296-42436-1

Manufacturer: Texas Instruments
Win Source Part Number: 874612-INA285AQDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High/Low-Side - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA285
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42436-6, 296-42436-2, -296-42436-1-ND, 296-42436-1

Buy Now Datasheet
Singapore, Singapore
Automotive 80V SOIC Power Management IC
734-INA285AQDRQ1
Automotive 80V SOIC Power Management IC 734-INA285AQDRQ1
AEC-Q100, -14 to 80V, bi-directional current sense amplifier 8-SOIC -40 to 125 Product overview: INA285AQDRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 80V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA285AQDRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, -14 to 80V, bi-directional current sense amplifier 8-SOIC -40 to 125 Product overview: INA285AQDRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 80V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA285AQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA285AQDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA285AQDRQ1
PMIC - Current Regulation/Management INA285AQDRQ1
IC CURRENT SHUNT MONITOR 8SOIC

IC CURRENT SHUNT MONITOR 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA285AQDRQ1
Current & Power Monitors & Regulators INA285AQDRQ1
Current & Power Monitors & Regulators AEC-Q100, 80V, Bi-Directional, Low-/High-Side, Voltage Output Current Sense Amplifier 8-SOIC -40 to 125

Current & Power Monitors & Regulators AEC-Q100, 80V, Bi-Directional, Low-/High-Side, Voltage Output Current Sense Amplifier 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-42436-2-ND 874612-INA285AQDRQ1 734-INA285AQDRQ1 INA285AQDRQ1 INA285AQDRQ1
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA285AQDRQ1 Automotive 80V SOIC Power Management IC PMIC - Current Regulation/Management Current & Power Monitors & Regulators
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP7142AUJZ-3.3-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1914281 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details
Full Half-Bridge (H Bridge) Drivers - A3909GLYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details