Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - INA202AID INA202AID

Description
Manufacturer: Texas Instruments Win Source Part Number: 921186-INA202AID Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: INA202 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA202AIDG4-ND, -INA202AIDG4-NDR, INA202AIDG4, -INA202AIDG4, 296-23160-5-ND, 296-23160-5, 296-23160-5-NDR, -296-23160-5-ND, 296-INA202AID, -INA202AID-NDR, -296-23160-5-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921186-INA202AID Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: INA202 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA202AIDG4-ND, -INA202AIDG4-NDR, INA202AIDG4, -INA202AIDG4, 296-23160-5-ND, 296-23160-5, 296-23160-5-NDR, -296-23160-5-ND, 296-INA202AID, -INA202AID-NDR, -296-23160-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA202AID - 921186-INA202AID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA202AID
921186-INA202AID
PMIC - PMIC - Current Regulation/Management - INA202AID 921186-INA202AID
Manufacturer: Texas Instruments Win Source Part Number: 921186-INA202AID Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: INA202 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA202AIDG4-ND, -INA202AIDG4-NDR, INA202AIDG4, -INA202AIDG4, 296-23160-5-ND, 296-23160-5, 296-23160-5-NDR, -296-23160-5-ND, 296-INA202AID, -INA202AID-NDR, -296-23160-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 921186-INA202AID
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: INA202
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA202AIDG4-ND, -INA202AIDG4-NDR, INA202AIDG4, -INA202AIDG4, 296-23160-5-ND, 296-23160-5, 296-23160-5-NDR, -296-23160-5-ND, 296-INA202AID, -INA202AID-NDR, -296-23160-5-NDR

Buy Now Datasheet
Current Regulation/Management - 296-INA202AID-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA202AID-ND
Current Regulation/Management 296-INA202AID-ND
Current Monitor Regulator High-Side 8-SOIC

Current Monitor Regulator High-Side 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80V 500kHz SOIC Power Management IC
734-INA202AID
80V 500kHz SOIC Power Management IC 734-INA202AID
-16 to 80V, 500kHz current sense amplifier w/ comparator 8-SOIC -40 to 125 Product overview: INA202AID from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA202AID can be used for catalog matching and distributor lookup.

-16 to 80V, 500kHz current sense amplifier w/ comparator 8-SOIC -40 to 125 Product overview: INA202AID from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA202AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA202AID - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA202AID
PMIC - Current Regulation/Management INA202AID
IC CURRENT MONITOR 3.5% 8SOIC

IC CURRENT MONITOR 3.5% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA202AID
Current & Power Monitors & Regulators INA202AID
Current & Power Monitors & Regulators High-Side Msrmt Current-Shunt Mon

Current & Power Monitors & Regulators High-Side Msrmt Current-Shunt Mon

Buy Now Datasheet
Current Regulation/Management - INA202AID - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA202AID
Current Regulation/Management INA202AID
IC CURRENT MONITOR 3.5% 8SOIC

IC CURRENT MONITOR 3.5% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 921186-INA202AID 296-INA202AID-ND 734-INA202AID INA202AID INA202AID INA202AID
Product Name PMIC - PMIC - Current Regulation/Management - INA202AID Current Regulation/Management 80V 500kHz SOIC Power Management IC PMIC - Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444530 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - CS52015-3GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details