Texas Instruments High-Performance Analog Automotive 5.5V Power Management IC INA233AIDGST

Description
Current Sense Amp, 3-Ch, 5.5V, 10-Pin VSSOP, Automotive Product overview: INA233AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA233AIDGST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Amp, 3-Ch, 5.5V, 10-Pin VSSOP, Automotive Product overview: INA233AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA233AIDGST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5.5V Power Management IC
734-INA233AIDGST
Automotive 5.5V Power Management IC 734-INA233AIDGST
Current Sense Amp, 3-Ch, 5.5V, 10-Pin VSSOP, Automotive Product overview: INA233AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA233AIDGST can be used for catalog matching and distributor lookup.

Current Sense Amp, 3-Ch, 5.5V, 10-Pin VSSOP, Automotive Product overview: INA233AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA233AIDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA233AIDGST - 921206-INA233AIDGST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA233AIDGST
921206-INA233AIDGST
PMIC - PMIC - Current Regulation/Management - INA233AIDGST 921206-INA233AIDGST
Manufacturer: Texas Instruments Win Source Part Number: 921206-INA233AIDGST Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Monitor Regulator High/Low-Side 10mA 10-VSSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA233 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47776-1, 296-47776-2, 296-47776-6, INA233AIDGST-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921206-INA233AIDGST
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA233
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47776-1, 296-47776-2, 296-47776-6, INA233AIDGST-ND

Buy Now Datasheet
Current Regulation/Management - 296-47776-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47776-2-ND
Current Regulation/Management 296-47776-2-ND
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-47776-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47776-1-ND
Current Regulation/Management 296-47776-1-ND
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-47776-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47776-6-ND
Current Regulation/Management 296-47776-6-ND
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Buy Now Datasheet
Current Regulation/Management - INA233AIDGST - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA233AIDGST
Current Regulation/Management INA233AIDGST
CURRENT SHUNT POWER MONITOR WITH

CURRENT SHUNT POWER MONITOR WITH

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA233AIDGST - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA233AIDGST
PMIC - Current Regulation/Management INA233AIDGST
CURRENT SHUNT POWER MONITOR WITH

CURRENT SHUNT POWER MONITOR WITH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-INA233AIDGST 921206-INA233AIDGST 296-47776-2-ND INA233AIDGST INA233AIDGST
Product Name Automotive 5.5V Power Management IC PMIC - PMIC - Current Regulation/Management - INA233AIDGST Current Regulation/Management Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input 5V, 50Ma, Auto Regulator W/Output Short To Battery Protection - A4480KLJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
Battery Chargers - BQ24735RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details