Zero-Drift Current Monitor IC, 0.5% Acc, 5.5V, I2C, SOIC Product overview: INA219BIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA219BIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045551-INA219BIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±0.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Current Monitor Regulator High-Side 10mA 8-SOIC
Current Monitor Regulator High-Side 10mA 8-SOIC
Current Monitor Regulator High-Side 10mA 8-SOIC
Current & Power Monitors & Regulators 0-Drift,Bi-dir Current/Pwr Mon
IC MONITOR PWR/CURR BIDIR 8-SOIC
IC MONITOR PWR/CURR BIDIR 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-INA219BIDR | 1045551-INA219BIDR | 296-27899-6-ND | INA219BIDR | INA219BIDR | INA219BIDR |
| Product Name | 5.5V SOIC Power Management IC | PMIC - PMIC - Current Regulation/Management - INA219BIDR | Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |