Manufacturer: Texas Instruments
Win Source Part Number: 1185785-INA194AIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Accuracy: ±3%
Sensing Method: High-Side
Family Name: INA194
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): INA194AIDBVT;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC CURRENT MONITOR 3% SOT23-5 Product overview: INA194AIDBVRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA194AIDBVRG4 can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side SOT-23-5
IC CURRENT MONITOR 3% SOT23-5
IC CURRENT MONITOR 3% SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1185785-INA194AIDBVRG4 | 734-INA194AIDBVRG4 | INA194AIDBVRG4-ND | INA194AIDBVRG4 | INA194AIDBVRG4 |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA194AIDBVRG4 | SOT23 Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 |