-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA206AIPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIPWR can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 1mA 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1185804-INA206AIPWR
Packaging: Reel
Mounting Style: SMD
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: INA206
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Input Voltage (V): -16V ~ 80V
Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon
IC CURRENT SHUNT MONITOR 14TSSOP
IC CURRENT SHUNT MONITOR 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA206AIPWR | 296-29265-2-ND | 1185804-INA206AIPWR | INA206AIPWR | INA206AIPWR | INA206AIPWR |
| Product Name | 80V 500kHz TSSOP Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA206AIPWR | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP | Other; 14-TSSOP (0.173", 4.40mm Width) |