Texas Instruments High-Performance Analog Current Regulation/Management INA301A1IDGKR

Description
Current Monitor Regulator High/Low-Side 8-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High/Low-Side 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-46097-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-46097-6-ND
Current Regulation/Management 296-46097-6-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-46097-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-46097-1-ND
Current Regulation/Management 296-46097-1-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-46097-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-46097-2-ND
Current Regulation/Management 296-46097-2-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
36V 550kHz 4V Power Management IC
734-INA301A1IDGKR
36V 550kHz 4V Power Management IC 734-INA301A1IDGKR
36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A1IDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A1IDGKR can be used for catalog matching and distributor lookup.

36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A1IDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A1IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA301A1IDGKR - 1185840-INA301A1IDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA301A1IDGKR
1185840-INA301A1IDGKR
PMIC - PMIC - Current Regulation/Management - INA301A1IDGKR 1185840-INA301A1IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1185840-INA301A1IDGK R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Voltage - Input: 0 V ~ 36 V Function: Current Monitor Sensing Method: High/Low-Side Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): HA1631S03CM-E; HA1631S03CM; ADCMP349ARJ; Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185840-INA301A1IDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Voltage - Input: 0 V ~ 36 V
Function: Current Monitor
Sensing Method: High/Low-Side
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): HA1631S03CM-E; HA1631S03CM; ADCMP349ARJ;
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - INA301A1IDGKR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA301A1IDGKR
Current Regulation/Management INA301A1IDGKR
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA301A1IDGKR
Current & Power Monitors & Regulators INA301A1IDGKR
Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - Current Regulation/Management - INA301A1IDGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA301A1IDGKR
PMIC - Current Regulation/Management INA301A1IDGKR
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-46097-6-ND 734-INA301A1IDGKR 1185840-INA301A1IDGKR INA301A1IDGKR INA301A1IDGKR INA301A1IDGKR
Product Name Current Regulation/Management 36V 550kHz 4V Power Management IC PMIC - PMIC - Current Regulation/Management - INA301A1IDGKR Current Regulation/Management Current & Power Monitors & Regulators PMIC - Current Regulation/Management
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data