Texas Instruments High-Performance Analog Current Regulation/Management INA216A4YFFT

Description
Current Monitor Regulator High-Side 4-DSBGA (1x1)
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 4-DSBGA (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-28104-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-28104-1-ND
Current Regulation/Management 296-28104-1-ND
Current Monitor Regulator High-Side 4-DSBGA (1x1)

Current Monitor Regulator High-Side 4-DSBGA (1x1)

Buy Now Datasheet
Current Regulation/Management - 296-28104-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-28104-2-ND
Current Regulation/Management 296-28104-2-ND
Current Monitor Regulator High-Side 4-DSBGA (1x1)

Current Monitor Regulator High-Side 4-DSBGA (1x1)

Buy Now Datasheet
Singapore, Singapore
5.5V BGA Power Management IC
734-INA216A4YFFT
5.5V BGA Power Management IC 734-INA216A4YFFT
Single SP Amp, 5.5V, 0.03% Acc, 20uV Vos, 90dB CMRR, BGA Product overview: INA216A4YFFT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, BGA, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA216A4YFFT can be used for catalog matching and distributor lookup.

Single SP Amp, 5.5V, 0.03% Acc, 20uV Vos, 90dB CMRR, BGA Product overview: INA216A4YFFT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, BGA, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA216A4YFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA216A4YFFT - 776793-INA216A4YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA216A4YFFT
776793-INA216A4YFFT
PMIC - PMIC - Current Regulation/Management - INA216A4YFFT 776793-INA216A4YFFT
Manufacturer: Texas Instruments Win Source Part Number: 776793-INA216A4YFFT Series: Zero-Drift Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 4-UFBGA, DSBGA Mounting: SMD Voltage - Input: 1.8 V ~ 5.5 V Function: Current Monitor Accuracy: ±0.03% Sensing Method: High-Side Family Name: INA216A4 Categories: Integrated Circuits (ICs) Manufacturer Package: 4-DSBGA (1x1) Alternative Parts (Cross-Reference): AD8211YRJZ; AD8211YRJZ-R2; AD8211WYRJZ-R7; AD8211YRJZ-RL; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776793-INA216A4YFFT
Series: Zero-Drift
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UFBGA, DSBGA
Mounting: SMD
Voltage - Input: 1.8 V ~ 5.5 V
Function: Current Monitor
Accuracy: ±0.03%
Sensing Method: High-Side
Family Name: INA216A4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 4-DSBGA (1x1)
Alternative Parts (Cross-Reference): AD8211YRJZ; AD8211YRJZ-R2; AD8211WYRJZ-R7; AD8211YRJZ-RL;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA216A4YFFT
Current & Power Monitors & Regulators INA216A4YFFT
Current & Power Monitors & Regulators Tiny,Low Power Current Sense Amp

Current & Power Monitors & Regulators Tiny,Low Power Current Sense Amp

Buy Now Datasheet
Current Regulation/Management - INA216A4YFFT - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA216A4YFFT
Current Regulation/Management INA216A4YFFT
IC CURRENT SHUNT MONITOR 4DSBGA

IC CURRENT SHUNT MONITOR 4DSBGA

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA216A4YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA216A4YFFT
PMIC - Current Regulation/Management INA216A4YFFT
IC CURRENT SHUNT MONITOR 4DSBGA

IC CURRENT SHUNT MONITOR 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-28104-1-ND 734-INA216A4YFFT 776793-INA216A4YFFT INA216A4YFFT INA216A4YFFT INA216A4YFFT
Product Name Current Regulation/Management 5.5V BGA Power Management IC PMIC - PMIC - Current Regulation/Management - INA216A4YFFT Current & Power Monitors & Regulators Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; 4-UFBGA, DSBGA Other; BGA Other; 4-UFBGA, DSBGA Other; 4-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25618EYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-3 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details