Texas Instruments High-Performance Analog Current Regulation/Management INA300AIDGST

Description
Current Sense Regulator High/Low-Side 10-VSSOP
Request a Quote Datasheet
Description
Current Sense Regulator High/Low-Side 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-52643-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-52643-1-ND
Current Regulation/Management 296-52643-1-ND
Current Sense Regulator High/Low-Side 10-VSSOP

Current Sense Regulator High/Low-Side 10-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-52643-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-52643-2-ND
Current Regulation/Management 296-52643-2-ND
Current Sense Regulator High/Low-Side 10-VSSOP

Current Sense Regulator High/Low-Side 10-VSSOP

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA300AIDGST - 810758-INA300AIDGST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA300AIDGST
810758-INA300AIDGST
PMIC - PMIC - Current Regulation/Management - INA300AIDGST 810758-INA300AIDGST
Manufacturer: Texas Instruments Win Source Part Number: 810758-INA300AIDGST Packaging: Reel Mounting Style: SMD Voltage - Input: 2.7V ~ 5.5V Function: Current Sense Sensing Method: High/Low-Side Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: INA300

Manufacturer: Texas Instruments
Win Source Part Number: 810758-INA300AIDGST
Packaging: Reel
Mounting Style: SMD
Voltage - Input: 2.7V ~ 5.5V
Function: Current Sense
Sensing Method: High/Low-Side
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: INA300

Buy Now
Singapore, Singapore
36V Power Management IC
734-INA300AIDGST
36V Power Management IC 734-INA300AIDGST
36V current sense comparator 10-VSSOP -40 to 125 Product overview: INA300AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA300AIDGST can be used for catalog matching and distributor lookup.

36V current sense comparator 10-VSSOP -40 to 125 Product overview: INA300AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA300AIDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA300AIDGST - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA300AIDGST
PMIC - Current Regulation/Management INA300AIDGST
IC COMPARATOR BIDIR 10VSSOP

IC COMPARATOR BIDIR 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA300AIDGST
Current & Power Monitors & Regulators INA300AIDGST
Current & Power Monitors & Regulators 36V Low-/High-Side, Overcurrent Protection Comparator 10-VSSOP -40 to 125

Current & Power Monitors & Regulators 36V Low-/High-Side, Overcurrent Protection Comparator 10-VSSOP -40 to 125

Buy Now Datasheet
Current Regulation/Management - INA300AIDGST - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA300AIDGST
Current Regulation/Management INA300AIDGST
IC COMPARATOR BIDIR 10VSSOP

IC COMPARATOR BIDIR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-52643-1-ND 810758-INA300AIDGST 734-INA300AIDGST INA300AIDGST INA300AIDGST INA300AIDGST
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA300AIDGST 36V Power Management IC PMIC - Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 10-TFSOP, 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Power Management IC - 713-BQ27410DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details