Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 1185819-INA216A2RSWR
Packaging: Reel
Mounting Style: SMD
Function: Current Monitor
Accuracy: ±0.05%
Sensing Method: High-Side
Categories: Integrated Circuits
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: INA216
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1.8V ~ 5.5V
1.8 to 5.5V, high-precision current sense amplifier in wcsp 10-UQFN -40 to 125 Product overview: INA216A2RSWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA216A2RSWR can be used for catalog matching and distributor lookup.
IC CURRENT SHUNT MONITOR 10UQFN
IC CURRENT SHUNT MONITOR 10UQFN
Current & Power Monitors & Regulators Tiny,Low Pwr Crnt Sense Amp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-29890-2-ND | 1185819-INA216A2RSWR | 734-INA216A2RSWR | INA216A2RSWR | INA216A2RSWR | INA216A2RSWR |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA216A2RSWR | 5.5V Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | Other; 10-UFQFN | Other; 10-UFQFN | Other; 10-UFQFN |