Standard Regulator Pos 15V 1A 3-Pin TO-39 Tray Product overview: JM38510/10704BXA from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-JM38510/10704BXA
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032285-JM38510/1070
Mounting: SMD (SMT)
Polarity: Positive
Number of Pins: 3
Quiescent Current: 6 mA
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-39
Max Input Voltage: 35 V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Input Voltage: 17.7 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-JM38510/10704BXA | 1032285-JM38510/10704BXA |
| Product Name | 15V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - JM38510/10704BXA |
| Package Type | Other; TO-39 | TO-3; Other; TO-39 |
| Output Voltage | 15 volts | 15 volts |
| IQ | 0.0060 amps | 0.0060 amps |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) |