Current Monitor Regulator High-Side 1mA 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 874584-INA207AIPWR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side 1mA 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA207
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA207AIPWRG4, 296-42339-6, 296-42339-2, 296-42339-1, -296-42339-1-ND, INA207AIPWR-ND, INA207AIPWRG4-ND
-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA207AIPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA207AIPWR can be used for catalog matching and distributor lookup.
Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon
IC CURRENT MONITOR 3.5% 14TSSOP
IC CURRENT MONITOR 3.5% 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-42339-2-ND | 874584-INA207AIPWR | 734-INA207AIPWR | INA207AIPWR | INA207AIPWR | INA207AIPWR |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA207AIPWR | 80V 500kHz TSSOP Power Management IC | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP | Other; TSSOP | Other; 14-TSSOP (0.173", 4.40mm Width) |