-16 to 80V, 500kHz current sense amplifier w/ comparator 8-SOIC -40 to 125 Product overview: INA202AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA202AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 123538-INA202AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC CURRENT MONITOR 3.5% 8SOIC
IC CURRENT MONITOR 3.5% 8SOIC
Current Monitor Regulator High-Side 8-SOIC
IC CURRENT MONITOR 3.5% 8SOIC
IC CURRENT MONITOR 3.5% 8SOIC
Current & Power Monitors & Regulators High-Side Msrmt Current-Shunt Mon
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA202AIDR | 123538-INA202AIDR | 296-INA202AIDRCT-ND | INA202AIDR | INA202AIDR | INA202AIDR |
| Product Name | 80V 500kHz SOIC Power Management IC | PMIC - PMIC - Current Regulation/Management - INA202AIDR | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |