Current Monitor Regulator High-Side SOT-23-5
-16V to +80V, Low- or High-side, High-Speed, Voltage Output Current Shunt Monitor 5-SOT-23 -40 to 125 Product overview: INA193AIDBVRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16V, +80V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -16V, +80V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA193AIDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1185783-INA193AIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Accuracy: ±3%
Sensing Method: High-Side
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): INA193AIDBVR; INA193AIDBV; INA193AIDBVTG4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management
IC CURRENT MONITOR 3% SOT23-5
IC CURRENT MONITOR 3% SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | INA193AIDBVRG4-ND | 734-INA193AIDBVRG4 | 1185783-INA193AIDBVRG4 | INA193AIDBVRG4 | INA193AIDBVRG4 |
| Product Name | Current Regulation/Management | -16V +80V SOT-23 Power Management IC | PMIC - PMIC - Current Regulation/Management - INA193AIDBVRG4 | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 |