Manufacturer: Texas Instruments
Win Source Part Number: 776779-INA205AIDGST
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA205
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): INA205AIDR; INA205AIPW; INA205AIDGSR; MAX4374FESD+T;
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 10-VSSOP -40 to 125 Product overview: INA205AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA205AIDGST can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 1mA 10-VSSOP
Current Monitor Regulator High-Side 1mA 10-VSSOP
IC CURRENT MONITOR 3.5% 10MSOP
IC CURRENT MONITOR 3.5% 10MSOP
Current & Power Monitors & Regulators Unidir Measurement Crnt-Shunt Monitor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776779-INA205AIDGST | 734-INA205AIDGST | 296-INA205AIDGSTTR-ND | INA205AIDGST | INA205AIDGST | INA205AIDGST |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA205AIDGST | Dual 80V 500kHz Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |