Current Monitor Regulator High-Side 4-DSBGA (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 017291-INA216A2YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 1.8 V to 5.5 V
Accuracy: ±0.05%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSBGA (1x1)
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
1.8 to 5.5V, high-precision current sense amplifier in wcsp 4-DSBGA -40 to 125 Product overview: INA216A2YFFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA216A2YFFR can be used for catalog matching and distributor lookup.
Current & Power Monitors & Regulators Tiny,Low Pwr Current Sense Amp
IC CURRENT SHUNT MONITOR 4DSBGA
IC CURRENT SHUNT MONITOR 4DSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-27633-2-ND | 017291-INA216A2YFFR | 734-INA216A2YFFR | INA216A2YFFR | INA216A2YFFR | INA216A2YFFR |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA216A2YFFR | 5.5V Power Management IC | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 4-UFBGA, DSBGA | Other; 4-DSBGA (1x1) | Other; 4-UFBGA, DSBGA |