The JL117BXA is a 3-terminal adjustable positive voltage regulator in a TO-3 metal can package, capable of delivering up to 0.5A output current with an adjustable range from 1.2V to 37V. It features built-in current limit, thermal overload protection, and short-circuit protection. The device operates over a junction temperature range of -55°C to 125°C and has a thermal resistance of 186°C/W in still air. It complies with MIL-STD-883, Method 5005-Group A for quality conformance inspection.
3-Terminal Adjustable Regulator 3-TO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | JL117BXA |
| Product Name | LM117JAN 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |