Current Monitor Regulator High-Side 1mA 14-SOIC
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 14-SOIC -40 to 125 Product overview: INA204AID from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA204AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1185799-INA204AID
Packaging: Tube
Mounting Style: SMD
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: INA204
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Parts Input Voltage (V): -16V ~ 80V
Current & Power Monitors & Regulators Unidir Msrmt Current Shunt Mon
IC CURRENT MONITOR 3.5% 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | INA204AID-ND | 734-INA204AID | 1185799-INA204AID | INA204AID | INA204AID |
| Product Name | Current Regulation/Management | Dual 80V 500kHz SOIC Power Management IC | PMIC - PMIC - Current Regulation/Management - INA204AID | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) |