Texas Instruments High-Performance Analog 36V 550kHz 4V TSSOP Power Management IC INA303A2IPW

Description
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA303A2IPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA303A2IPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA303A2IPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA303A2IPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 550kHz 4V TSSOP Power Management IC
734-INA303A2IPW
36V 550kHz 4V TSSOP Power Management IC 734-INA303A2IPW
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA303A2IPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA303A2IPW can be used for catalog matching and distributor lookup.

36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA303A2IPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA303A2IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA303A2IPW - 921226-INA303A2IPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA303A2IPW
921226-INA303A2IPW
PMIC - PMIC - Current Regulation/Management - INA303A2IPW 921226-INA303A2IPW
Manufacturer: Texas Instruments Win Source Part Number: 921226-INA303A2IPW Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator High/Low-Side - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: INA303 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 921226-INA303A2IPW
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Regulator High/Low-Side - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: INA303
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Current Regulation/Management - INA303A2IPW-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
INA303A2IPW-ND
Current Regulation/Management INA303A2IPW-ND
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now Datasheet
Current Regulation/Management - INA303A2IPW - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA303A2IPW
Current Regulation/Management INA303A2IPW
IC CURRENT SENSING AMP 14TSSOP

IC CURRENT SENSING AMP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-INA303A2IPW 921226-INA303A2IPW INA303A2IPW-ND INA303A2IPW
Product Name 36V 550kHz 4V TSSOP Power Management IC PMIC - PMIC - Current Regulation/Management - INA303A2IPW Current Regulation/Management Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data