Texas Instruments High-Performance Analog Current Regulation/Management INA205AIDGSR

Description
Current Monitor Regulator High-Side 1mA 10-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 1mA 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-21702-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-21702-2-ND
Current Regulation/Management 296-21702-2-ND
Current Monitor Regulator High-Side 1mA 10-VSSOP

Current Monitor Regulator High-Side 1mA 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 80V 500kHz Power Management IC
734-INA205AIDGSR
Dual 80V 500kHz Power Management IC 734-INA205AIDGSR
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 10-VSSOP -40 to 125 Product overview: INA205AIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA205AIDGSR can be used for catalog matching and distributor lookup.

-16 to 80V, 500kHz current sense amplifier w/ dual comparators 10-VSSOP -40 to 125 Product overview: INA205AIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA205AIDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA205AIDGSR - 1045501-INA205AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA205AIDGSR
1045501-INA205AIDGSR
PMIC - PMIC - Current Regulation/Management - INA205AIDGSR 1045501-INA205AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1045501-INA205AIDGSR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Output Current: 1mA Accuracy: ±3.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045501-INA205AIDGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Current Regulation/Management - INA205AIDGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA205AIDGSR
PMIC - Current Regulation/Management INA205AIDGSR
IC CURRENT MONITOR 3.5% 10MSOP

IC CURRENT MONITOR 3.5% 10MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA205AIDGSR
Current & Power Monitors & Regulators INA205AIDGSR
Current & Power Monitors & Regulators Unidir Measurement Crnt-Shunt Monitor

Current & Power Monitors & Regulators Unidir Measurement Crnt-Shunt Monitor

Buy Now Datasheet
Current Regulation/Management - INA205AIDGSR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA205AIDGSR
Current Regulation/Management INA205AIDGSR
IC CURRENT MONITOR 3.5% 10MSOP

IC CURRENT MONITOR 3.5% 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-21702-2-ND 734-INA205AIDGSR 1045501-INA205AIDGSR INA205AIDGSR INA205AIDGSR INA205AIDGSR
Product Name Current Regulation/Management Dual 80V 500kHz Power Management IC PMIC - PMIC - Current Regulation/Management - INA205AIDGSR PMIC - Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details