Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - INA301A3IDGKR INA301A3IDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 813439-INA301A3IDGKR Packaging: Reel Mounting Style: SMD Voltage - Input: 0V ~ 36V Function: Current Monitor Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 813439-INA301A3IDGKR Packaging: Reel Mounting Style: SMD Voltage - Input: 0V ~ 36V Function: Current Monitor Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA301A3IDGKR - 813439-INA301A3IDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA301A3IDGKR
813439-INA301A3IDGKR
PMIC - PMIC - Current Regulation/Management - INA301A3IDGKR 813439-INA301A3IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 813439-INA301A3IDGKR Packaging: Reel Mounting Style: SMD Voltage - Input: 0V ~ 36V Function: Current Monitor Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 813439-INA301A3IDGKR
Packaging: Reel
Mounting Style: SMD
Voltage - Input: 0V ~ 36V
Function: Current Monitor
Sensing Method: High/Low-Side
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)

Buy Now
Current Regulation/Management - 296-46099-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-46099-1-ND
Current Regulation/Management 296-46099-1-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-46099-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-46099-6-ND
Current Regulation/Management 296-46099-6-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-46099-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-46099-2-ND
Current Regulation/Management 296-46099-2-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
36V 4V 450kHz Power Management IC
734-INA301A3IDGKR
36V 4V 450kHz Power Management IC 734-INA301A3IDGKR
High-Precision Current Sense Op Amp, 36V, 4V/µs, 450kHz, 8-Pin VSSOP Product overview: INA301A3IDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 4V, 450kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 4V, 450kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A3IDGKR can be used for catalog matching and distributor lookup.

High-Precision Current Sense Op Amp, 36V, 4V/µs, 450kHz, 8-Pin VSSOP Product overview: INA301A3IDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 4V, 450kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 4V, 450kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A3IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA301A3IDGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA301A3IDGKR
PMIC - Current Regulation/Management INA301A3IDGKR
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA301A3IDGKR
Current & Power Monitors & Regulators INA301A3IDGKR
Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
Current Regulation/Management - INA301A3IDGKR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA301A3IDGKR
Current Regulation/Management INA301A3IDGKR
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 813439-INA301A3IDGKR 296-46099-1-ND 734-INA301A3IDGKR INA301A3IDGKR INA301A3IDGKR INA301A3IDGKR
Product Name PMIC - PMIC - Current Regulation/Management - INA301A3IDGKR Current Regulation/Management 36V 4V 450kHz Power Management IC PMIC - Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management
Package Type SSOP; Other; 8-TSSOP, 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data