Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 10mA SOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 082536-INA219AIDCNRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
26-V, Bidirectional, Zero-Drift, High-Side, I2C Out Current/Power Monitor 8-SOT-23 -40 to 125 Product overview: INA219AIDCNRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA219AIDCNRG4 can be used for catalog matching and distributor lookup.
IC CURRENT MONITOR 1% SOT23-8
IC CURRENT MONITOR 1% SOT23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-52642-1-ND | 082536-INA219AIDCNRG4 | 734-INA219AIDCNRG4 | INA219AIDCNRG4 | INA219AIDCNRG4 |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA219AIDCNRG4 | SOT-23 Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 | Other; SOT-23-8 | SOT23; Other; SOT-23-8 |