Texas Instruments High-Performance Analog Current Regulation/Management INA225AQDGKRQ1

Description
Current Monitor Regulator High-Side 8-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-47257-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47257-6-ND
Current Regulation/Management 296-47257-6-ND
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-47257-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47257-1-ND
Current Regulation/Management 296-47257-1-ND
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-47257-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47257-2-ND
Current Regulation/Management 296-47257-2-ND
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive 36V Power Management IC
734-INA225AQDGKRQ1
Automotive 36V Power Management IC 734-INA225AQDGKRQ1
Bi-Directional Current Sense Amp, 36V, 1Ch, 8-Pin, Automotive Product overview: INA225AQDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA225AQDGKRQ1 can be used for catalog matching and distributor lookup.

Bi-Directional Current Sense Amp, 36V, 1Ch, 8-Pin, Automotive Product overview: INA225AQDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA225AQDGKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA225AQDGKRQ1 - 810528-INA225AQDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA225AQDGKRQ1
810528-INA225AQDGKRQ1
PMIC - PMIC - Current Regulation/Management - INA225AQDGKRQ1 810528-INA225AQDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 810528-INA225AQDGKRQ 1 Packaging: Reel Mounting Style: SMD Voltage - Input: 2.7V ~ 36V Function: Current Monitor Sensing Method: High-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: INA225

Manufacturer: Texas Instruments
Win Source Part Number: 810528-INA225AQDGKRQ1
Packaging: Reel
Mounting Style: SMD
Voltage - Input: 2.7V ~ 36V
Function: Current Monitor
Sensing Method: High-Side
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: INA225

Buy Now
PMIC - Current Regulation/Management - INA225AQDGKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA225AQDGKRQ1
PMIC - Current Regulation/Management INA225AQDGKRQ1
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet
Current Regulation/Management - INA225AQDGKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA225AQDGKRQ1
Current Regulation/Management INA225AQDGKRQ1
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-47257-6-ND 734-INA225AQDGKRQ1 810528-INA225AQDGKRQ1 INA225AQDGKRQ1 INA225AQDGKRQ1
Product Name Current Regulation/Management Automotive 36V Power Management IC PMIC - PMIC - Current Regulation/Management - INA225AQDGKRQ1 PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - Linear - ADP3335ARM-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details