1.8 to 5.5V, high-precision current sense amplifier in wcsp 4-DSBGA -40 to 125 Product overview: INA216A3YFFT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA216A3YFFT can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 4-DSBGA (1x1)
Current Monitor Regulator High-Side 4-DSBGA (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 776792-INA216A3YFFT
Series: Zero-Drift
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-UFBGA, DSBGA
Mounting: SMD
Voltage - Input: 1.8 V ~ 5.5 V
Function: Current Monitor
Accuracy: ±0.06%
Sensing Method: High-Side
Family Name: INA216A3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 4-DSBGA (1x1)
Alternative Parts (Cross-Reference): AD8211WYRJZ-RL; AD8211YRJZ-RL7; AD8211YRJZ; AD8211YRJZ-R2;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CURRENT SHUNT MONITOR 4DSBGA
IC CURRENT SHUNT MONITOR 4DSBGA
Current & Power Monitors & Regulators Tiny,Low Pwr Current Sense Amp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA216A3YFFT | 296-INA216A3YFFTTR-ND | 776792-INA216A3YFFT | INA216A3YFFT | INA216A3YFFT | INA216A3YFFT |
| Product Name | 5.5V Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA216A3YFFT | PMIC - Current Regulation/Management | Current Regulation/Management | Current & Power Monitors & Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |