Texas Instruments High-Performance Analog Current Regulation/Management INA285AIDGKR

Description
Current Monitor Regulator High/Low-Side 8-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High/Low-Side 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-51180-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-51180-6-ND
Current Regulation/Management 296-51180-6-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-51180-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-51180-1-ND
Current Regulation/Management 296-51180-1-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-51180-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-51180-2-ND
Current Regulation/Management 296-51180-2-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
80V Power Management IC
734-INA285AIDGKR
80V Power Management IC 734-INA285AIDGKR
-14 to 80V, bi-directional current sense amplifier 8-VSSOP -40 to 125 Product overview: INA285AIDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA285AIDGKR can be used for catalog matching and distributor lookup.

-14 to 80V, bi-directional current sense amplifier 8-VSSOP -40 to 125 Product overview: INA285AIDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA285AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA285AIDGKR - 921216-INA285AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA285AIDGKR
921216-INA285AIDGKR
PMIC - PMIC - Current Regulation/Management - INA285AIDGKR 921216-INA285AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 921216-INA285AIDGKR Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA285 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51180-6, 296-51180-2, INA285AIDGKR-ND, 296-51180-1

Manufacturer: Texas Instruments
Win Source Part Number: 921216-INA285AIDGKR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High/Low-Side - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA285
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51180-6, 296-51180-2, INA285AIDGKR-ND, 296-51180-1

Buy Now Datasheet
Current Regulation/Management - INA285AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA285AIDGKR
Current Regulation/Management INA285AIDGKR
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA285AIDGKR
Current & Power Monitors & Regulators INA285AIDGKR
Current & Power Monitors & Regulators 80V, Bi-Directional, Low-/High-Side, Voltage Output Current Sense Amplifier 8-VSSOP -40 to 125

Current & Power Monitors & Regulators 80V, Bi-Directional, Low-/High-Side, Voltage Output Current Sense Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - Current Regulation/Management - INA285AIDGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA285AIDGKR
PMIC - Current Regulation/Management INA285AIDGKR
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-51180-6-ND 734-INA285AIDGKR 921216-INA285AIDGKR INA285AIDGKR INA285AIDGKR INA285AIDGKR
Product Name Current Regulation/Management 80V Power Management IC PMIC - PMIC - Current Regulation/Management - INA285AIDGKR Current Regulation/Management Current & Power Monitors & Regulators PMIC - Current Regulation/Management
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-VSSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP667AR-REEL - 910743-ADP667AR-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Battery Chargers - BQ24115RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details