Manufacturer: Texas Instruments
Win Source Part Number: 807900-INA199B2QDCKR
Packaging: Reel
Mounting Style: SMD
Voltage - Input: -0.1V ~ 26V
Function: Current Sense
Accuracy: ±1.5%
Sensing Method: High/Low-Side
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
AEC-Q100, 26V, bi-directional current sense amplifier 6-SC70 -40 to 125 Product overview: INA199B2QDCKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199B2QDCKRQ1 can be used for catalog matching and distributor lookup.
IC OP AMP CUR SEN 30KHZ SC70-6
IC OP AMP CUR SEN 30KHZ SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 807900-INA199B2QDCKRQ1 | 734-INA199B2QDCKRQ1 | INA199B2QDCKRQ1 | INA199B2QDCKRQ1 |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA199B2QDCKRQ1 | Automotive 26V Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SC-70; SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; 6-TSSOP, SC-88, SOT-363 |