26V, bi-directional current sense amplifier 10-UQFN -40 to 125 Product overview: INA199B2RSWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199B2RSWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1185791-INA199B2RSWR
Packaging: Reel
Mounting Style: SMD
Function: Current Sense
Accuracy: ±1.5%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: INA199
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): -0.1V ~ 26V
IC OPAMP CURR SENSE 30KHZ 10UQFN
IC OPAMP CURR SENSE 30KHZ 10UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA199B2RSWR | 1185791-INA199B2RSWR | INA199B2RSWR | INA199B2RSWR |
| Product Name | 26V Power Management IC | PMIC - PMIC - Current Regulation/Management - INA199B2RSWR | PMIC - Current Regulation/Management | Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |