-16 to 80V, 500kHz current sense amplifier w/ window comparator 10-VSSOP -40 to 125 Product overview: INA207AIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA207AIDGSR can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 1mA 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1185805-INA207AIDGSR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA207
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): NJU7112AM; NJU7112AM-TE1; NJU#7112AM-TE3;
Introduction Date: October 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CURRENT MONITOR 3.5% 10MSOP
IC CURRENT MONITOR 3.5% 10MSOP
Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA207AIDGSR | 296-22160-2-ND | 1185805-INA207AIDGSR | INA207AIDGSR | INA207AIDGSR | INA207AIDGSR |
| Product Name | 80V 500kHz Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA207AIDGSR | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |