Current Monitor Regulator High-Side SOT-23-5
Current Monitor Regulator High-Side SOT-23-5
Current Monitor Regulator High-Side SOT-23-5
Current Shunt Monitor IC, 18V, 500kHz, SOT-23 Product overview: INA193AQDBVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500kHz, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 18V, 500kHz, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA193AQDBVRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 001823-INA193AQDBVRQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3%
Sensing Method: High-Side
Family Name: INA193A-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Introduction Date: June 01, 2005
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Automotive, Motor Drive & Control
IC CURRENT MONITOR 3% SOT23-5
IC CURRENT MONITOR 3% SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-21443-6-ND | 734-INA193AQDBVRQ1 | 001823-INA193AQDBVRQ1 | INA193AQDBVRQ1 | INA193AQDBVRQ1 |
| Product Name | Current Regulation/Management | 18V 500kHz SOT-23 Power Management IC | PMIC - PMIC - Current Regulation/Management - INA193AQDBVRQ1 | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 |