Manufacturer: Texas Instruments
Win Source Part Number: 778622-LM10520MH/NOP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Controller, AVS Systems
Mounting: SMD
Voltage - Output: 0.6 V ~ 1.2 V
Voltage - Input: 3.5 V ~ 16 V
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 48
IC REG CTRLR AVS 1OUT 28HTSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 778622-LM10520MH/NOPB | LM10520MH/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LM10520MH/NOPB | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad |