Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - INA286AIDGKR INA286AIDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807885-INA286AIDGKR Packaging: Reel Mounting Style: SMD Voltage - Input: -14V ~ 80V Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: INA286
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807885-INA286AIDGKR Packaging: Reel Mounting Style: SMD Voltage - Input: -14V ~ 80V Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: INA286
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA286AIDGKR - 807885-INA286AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA286AIDGKR
807885-INA286AIDGKR
PMIC - PMIC - Current Regulation/Management - INA286AIDGKR 807885-INA286AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 807885-INA286AIDGKR Packaging: Reel Mounting Style: SMD Voltage - Input: -14V ~ 80V Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: INA286

Manufacturer: Texas Instruments
Win Source Part Number: 807885-INA286AIDGKR
Packaging: Reel
Mounting Style: SMD
Voltage - Input: -14V ~ 80V
Function: Current Monitor
Accuracy: ±0.4%
Sensing Method: High/Low-Side
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: INA286

Buy Now
Current Regulation/Management - 296-49648-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-49648-2-ND
Current Regulation/Management 296-49648-2-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-49648-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-49648-6-ND
Current Regulation/Management 296-49648-6-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-49648-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-49648-1-ND
Current Regulation/Management 296-49648-1-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
80V Power Management IC
734-INA286AIDGKR
80V Power Management IC 734-INA286AIDGKR
-14 to 80V, bi-directional current sense amplifier 8-VSSOP -40 to 125 Product overview: INA286AIDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA286AIDGKR can be used for catalog matching and distributor lookup.

-14 to 80V, bi-directional current sense amplifier 8-VSSOP -40 to 125 Product overview: INA286AIDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA286AIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA286AIDGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA286AIDGKR
PMIC - Current Regulation/Management INA286AIDGKR
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet
Current Regulation/Management - INA286AIDGKR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA286AIDGKR
Current Regulation/Management INA286AIDGKR
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA286AIDGKR
Current & Power Monitors & Regulators INA286AIDGKR
Current & Power Monitors & Regulators 80V, Bi-Directional, Low-/High-Side, Voltage Output Current Sense Amplifier 8-VSSOP -40 to 125

Current & Power Monitors & Regulators 80V, Bi-Directional, Low-/High-Side, Voltage Output Current Sense Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 807885-INA286AIDGKR 296-49648-2-ND 734-INA286AIDGKR INA286AIDGKR INA286AIDGKR INA286AIDGKR
Product Name PMIC - PMIC - Current Regulation/Management - INA286AIDGKR Current Regulation/Management 80V Power Management IC PMIC - Current Regulation/Management Current Regulation/Management Current & Power Monitors & Regulators
Package Type SSOP; Other; 8-TSSOP, 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data