26-V, Bi-Directional, Low-/High-Side, I2C Out Current/Power Monitor & High-Speed Comparator 16-TSSOP -40 to 125 Product overview: INA209AIPWRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA209AIPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081139-INA209AIPWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-INA209AIPWRG4 | 081139-INA209AIPWRG4 |
| Product Name | TSSOP Power Management IC | PMIC - PMIC - Current Regulation/Management - INA209AIPWRG4 |
| Package Type | Other; TSSOP | SSOP; Other; 16-TSSOP |