Texas Instruments 3A Voltage Regulator IC LM1085I-ADJ MDC

Description
IC REG LINEAR POS ADJ 3A DIESALE Product overview: LM1085I-ADJ MDC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1085I-ADJ MDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A DIESALE Product overview: LM1085I-ADJ MDC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1085I-ADJ MDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Voltage Regulator IC - 776-LM1085I-ADJ MDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A Voltage Regulator IC
776-LM1085I-ADJ MDC
3A Voltage Regulator IC 776-LM1085I-ADJ MDC
IC REG LINEAR POS ADJ 3A DIESALE Product overview: LM1085I-ADJ MDC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1085I-ADJ MDC can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A DIESALE Product overview: LM1085I-ADJ MDC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1085I-ADJ MDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1085I-ADJ MDC - 778627-LM1085I-ADJ MDC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1085I-ADJ MDC
778627-LM1085I-ADJ MDC
PMIC - PMIC - Voltage Regulators - Linear - LM1085I-ADJ MDC 778627-LM1085I-ADJ MDC
Manufacturer: Texas Instruments Win Source Part Number: 778627-LM1085I-ADJ MDC Operating Temperature Range: -40°C ~ 125°C (TJ) Number of Regulators: 1 Output Current: 3A Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778627-LM1085I-ADJ MDC
Operating Temperature Range: -40°C ~ 125°C (TJ)
Number of Regulators: 1
Output Current: 3A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - Linear - LM1085I-ADJ MDC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1085I-ADJ MDC
PMIC - Voltage Regulators - Linear LM1085I-ADJ MDC
IC REG LINEAR POS ADJ 3A DIESALE

IC REG LINEAR POS ADJ 3A DIESALE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1085I-ADJ MDC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1085I-ADJ MDC
IC REG LINEAR POS ADJ 3A DIESALE

IC REG LINEAR POS ADJ 3A DIESALE

Supplier's Site
Voltage Regulators - Linear - LM1085I-ADJ MDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1085I-ADJ MDC
Voltage Regulators - Linear LM1085I-ADJ MDC
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A Diesale

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A Diesale

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LM1085I-ADJ MDC 778627-LM1085I-ADJ MDC LM1085I-ADJ MDC LM1085I-ADJ MDC LM1085I-ADJ MDC
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM1085I-ADJ MDC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tube Other; Die
Output Voltage 1.25 volts 1.25 volts 1.25 to 15 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 29 volts ? to 29 volts
Unlock Full Specs
to access all available technical data