Texas Instruments High-Performance Analog Automotive 36V 550kHz 4V Power Management IC INA301A1QDGKRQ1

Description
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A1QDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A1QDGKRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A1QDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A1QDGKRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 36V 550kHz 4V Power Management IC
734-INA301A1QDGKRQ1
Automotive 36V 550kHz 4V Power Management IC 734-INA301A1QDGKRQ1
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A1QDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A1QDGKRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A1QDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A1QDGKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-47328-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47328-1-ND
Current Regulation/Management 296-47328-1-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-47328-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47328-6-ND
Current Regulation/Management 296-47328-6-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-47328-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47328-2-ND
Current Regulation/Management 296-47328-2-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA301A1QDGKRQ1 - 921219-INA301A1QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA301A1QDGKRQ1
921219-INA301A1QDGKRQ1
PMIC - PMIC - Current Regulation/Management - INA301A1QDGKRQ1 921219-INA301A1QDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 921219-INA301A1QDGKR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA301 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA301A1QDGKRQ1-ND, 296-47328-1, 296-47328-2, 296-47328-6

Manufacturer: Texas Instruments
Win Source Part Number: 921219-INA301A1QDGKRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High/Low-Side - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA301
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA301A1QDGKRQ1-ND, 296-47328-1, 296-47328-2, 296-47328-6

Buy Now Datasheet
PMIC - Current Regulation/Management - INA301A1QDGKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA301A1QDGKRQ1
PMIC - Current Regulation/Management INA301A1QDGKRQ1
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA301A1QDGKRQ1
Current & Power Monitors & Regulators INA301A1QDGKRQ1
Current & Power Monitors & Regulators AEC-Q100, 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Current & Power Monitors & Regulators AEC-Q100, 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-INA301A1QDGKRQ1 296-47328-1-ND 921219-INA301A1QDGKRQ1 INA301A1QDGKRQ1 INA301A1QDGKRQ1
Product Name Automotive 36V 550kHz 4V Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA301A1QDGKRQ1 PMIC - Current Regulation/Management Current & Power Monitors & Regulators
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data