Manufacturer: Texas Instruments
Win Source Part Number: 1045507-INA207AIDGST
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
-16 to 80V, 500kHz current sense amplifier w/ window comparator 10-VSSOP -40 to 125 Product overview: INA207AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA207AIDGST can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 1mA 10-VSSOP
Current Monitor Regulator High-Side 1mA 10-VSSOP
IC CURRENT MONITOR 3.5% 10MSOP
IC CURRENT MONITOR 3.5% 10MSOP
Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1045507-INA207AIDGST | 734-INA207AIDGST | 296-32098-1-ND | INA207AIDGST | INA207AIDGST | INA207AIDGST |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA207AIDGST | 80V 500kHz Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SSOP; Other; 10-VSSOP | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |