Texas Instruments High-Performance Analog Current Regulation/Management INA220BIDGSR

Description
IC CURRENT MONITOR 0.5% 10VSSOP
Request a Quote Datasheet
Description
IC CURRENT MONITOR 0.5% 10VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-INA220BIDGSRCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA220BIDGSRCT-ND
Current Regulation/Management 296-INA220BIDGSRCT-ND
IC CURRENT MONITOR 0.5% 10VSSOP

IC CURRENT MONITOR 0.5% 10VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-INA220BIDGSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA220BIDGSRDKR-ND
Current Regulation/Management 296-INA220BIDGSRDKR-ND
IC CURRENT MONITOR 0.5% 10VSSOP

IC CURRENT MONITOR 0.5% 10VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-INA220BIDGSRTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA220BIDGSRTR-ND
Current Regulation/Management 296-INA220BIDGSRTR-ND
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
26V Power Management IC
734-INA220BIDGSR
26V Power Management IC 734-INA220BIDGSR
26V, 12-bit, i2c output current/voltage/powe r monitor 10-VSSOP -40 to 125 Product overview: INA220BIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA220BIDGSR can be used for catalog matching and distributor lookup.

26V, 12-bit, i2c output current/voltage/power monitor 10-VSSOP -40 to 125 Product overview: INA220BIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA220BIDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA220BIDGSR - 205189-INA220BIDGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA220BIDGSR
205189-INA220BIDGSR
PMIC - PMIC - Current Regulation/Management - INA220BIDGSR 205189-INA220BIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 205189-INA220BIDGSR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 26 V Output Current: 10mA Accuracy: ±0.5% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 205189-INA220BIDGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±0.5%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - INA220BIDGSR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA220BIDGSR
Current Regulation/Management INA220BIDGSR
IC MONITOR PWR/CURR BIDIR 10MSOP

IC MONITOR PWR/CURR BIDIR 10MSOP

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA220BIDGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA220BIDGSR
PMIC - Current Regulation/Management INA220BIDGSR
IC MONITOR PWR/CURR BIDIR 10MSOP

IC MONITOR PWR/CURR BIDIR 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-INA220BIDGSRCT-ND 734-INA220BIDGSR 205189-INA220BIDGSR INA220BIDGSR INA220BIDGSR
Product Name Current Regulation/Management 26V Power Management IC PMIC - PMIC - Current Regulation/Management - INA220BIDGSR Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data