Texas Instruments High-Performance Analog Dual 36V 550kHz 4V Power Management IC INA302A1IPW

Description
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators 14-TSSOP -40 to 125 Product overview: INA302A1IPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA302A1IPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators 14-TSSOP -40 to 125 Product overview: INA302A1IPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA302A1IPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 36V 550kHz 4V Power Management IC
734-INA302A1IPW
Dual 36V 550kHz 4V Power Management IC 734-INA302A1IPW
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators 14-TSSOP -40 to 125 Product overview: INA302A1IPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA302A1IPW can be used for catalog matching and distributor lookup.

36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators 14-TSSOP -40 to 125 Product overview: INA302A1IPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA302A1IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA302A1IPW - 921221-INA302A1IPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA302A1IPW
921221-INA302A1IPW
PMIC - PMIC - Current Regulation/Management - INA302A1IPW 921221-INA302A1IPW
Manufacturer: Texas Instruments Win Source Part Number: 921221-INA302A1IPW Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator High/Low-Side - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: INA302 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA302A1IPW-ND, 296-46936

Manufacturer: Texas Instruments
Win Source Part Number: 921221-INA302A1IPW
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Regulator High/Low-Side - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: INA302
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA302A1IPW-ND, 296-46936

Buy Now Datasheet
Current Regulation/Management - 296-46936-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-46936-ND
Current Regulation/Management 296-46936-ND
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now Datasheet
PMIC - Current Regulation/Management - INA302A1IPW - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA302A1IPW
PMIC - Current Regulation/Management INA302A1IPW
IC CURRENT SENSING AMP 14TSSOP

IC CURRENT SENSING AMP 14TSSOP

Supplier's Site Datasheet
Current Regulation/Management - INA302A1IPW - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA302A1IPW
Current Regulation/Management INA302A1IPW
IC CURRENT SENSING AMP 14TSSOP

IC CURRENT SENSING AMP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-INA302A1IPW 921221-INA302A1IPW 296-46936-ND INA302A1IPW INA302A1IPW
Product Name Dual 36V 550kHz 4V Power Management IC PMIC - PMIC - Current Regulation/Management - INA302A1IPW Current Regulation/Management PMIC - Current Regulation/Management Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3989SEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.2 to 2.4 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444551 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details