Comparator Single 5.5V 8-Pin VSSOP T/R Product overview: INA301A2IDGKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A2IDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045575-INA301A2IDGK
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 36 V
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Current Monitor Regulator High/Low-Side 8-VSSOP
Current Monitor Regulator High/Low-Side 8-VSSOP
IC COMPARATOR SENSING AMP 8VSSOP
IC COMPARATOR SENSING AMP 8VSSOP
Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA301A2IDGKT | 1045575-INA301A2IDGKT | 296-43929-2-ND | INA301A2IDGKT | INA301A2IDGKT | INA301A2IDGKT |
| Product Name | 5.5V Power Management IC | PMIC - PMIC - Current Regulation/Management - INA301A2IDGKT | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management | Current & Power Monitors & Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |