Current Monitor Regulator High-Side SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1185786-INA195AIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Accuracy: ±3%
Sensing Method: High-Side
Family Name: INA195
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): INA195AIDBVTG4; INA195AIDBVT;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management
-16V to +80V, Low- or High-side, High-Speed, Voltage Output Current Shunt Monitor 5-SOT-23 -40 to 125 Product overview: INA195AIDBVRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16V, +80V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, -16V, +80V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA195AIDBVRG4 can be used for catalog matching and distributor lookup.
IC CURRENT MONITOR 3% SOT23-5
IC CURRENT MONITOR 3% SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | INA195AIDBVRG4-ND | 1185786-INA195AIDBVRG4 | 734-INA195AIDBVRG4 | INA195AIDBVRG4 | INA195AIDBVRG4 |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA195AIDBVRG4 | -16V +80V SOT-23 Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 |