2.85V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, TO-263, 3 PIN Product overview: LM1086ISX-2.85/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1086ISX-2.85/N
Manufacturer: Texas Instruments
Win Source Part Number: 1052663-LM1086ISX-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 5mA to 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
IC REG LIN 2.85V 1.5A DDPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LM1086ISX-2.85/NOPB | 1052663-LM1086ISX-2.85/NOPB | LM1086ISX-2.85/NOPB | LM1086ISX-2.85/NOPB |
| Product Name | 2.85V 1.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM1086ISX-2.85/NOPB | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; TO-263-4 | DPAK; TO-263; Other; DDPAK/TO-263-3 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 to ? volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| Dropout Voltage | 1.3 volts | 1.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |