Current/Voltage Monitor Regulator High-Side 16-VQFN (4x4)
Current/Voltage Monitor Regulator High-Side 16-VQFN (4x4)
Current/Voltage Monitor Regulator High-Side 16-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1045579-INA3221AIRGV
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Accuracy: ±0.25%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-VQFN (4x4)
Purpose: Current/Voltage Monitor
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair
IC CURRENT SHUNT MONITOR 16VQFN
Current & Power Monitors & Regulators Triple Channel Shunt & Bus Vltg Monitor
IC CURRENT SHUNT MONITOR 16VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-30459-6-ND | 1045579-INA3221AIRGVT | INA3221AIRGVT | INA3221AIRGVT | INA3221AIRGVT |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA3221AIRGVT | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN (4x4) | Other; 16-VQFN Exposed Pad |