Texas Instruments High-Performance Analog Current Regulation/Management INA260AIPWR

Description
Current Monitor Regulator High/Low-Side 10mA 16-TSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High/Low-Side 10mA 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-47777-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47777-1-ND
Current Regulation/Management 296-47777-1-ND
Current Monitor Regulator High/Low-Side 10mA 16-TSSOP

Current Monitor Regulator High/Low-Side 10mA 16-TSSOP

Buy Now Datasheet
Current Regulation/Management - 296-47777-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47777-2-ND
Current Regulation/Management 296-47777-2-ND
Current Monitor Regulator High/Low-Side 10mA 16-TSSOP

Current Monitor Regulator High/Low-Side 10mA 16-TSSOP

Buy Now Datasheet
Current Regulation/Management - 296-47777-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-47777-6-ND
Current Regulation/Management 296-47777-6-ND
Current Monitor Regulator High/Low-Side 10mA 16-TSSOP

Current Monitor Regulator High/Low-Side 10mA 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA260AIPWR - 847836-INA260AIPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA260AIPWR
847836-INA260AIPWR
PMIC - PMIC - Current Regulation/Management - INA260AIPWR 847836-INA260AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 847836-INA260AIPWR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Monitor Regulator High/Low-Side 10mA 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA260 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47777-1, 296-47777-2, 296-47777-6, INA260AIPWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 847836-INA260AIPWR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Monitor Regulator High/Low-Side 10mA 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA260
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47777-1, 296-47777-2, 296-47777-6, INA260AIPWR-ND

Buy Now Datasheet
Singapore, Singapore
16-bit 36V TSSOP Power Management IC
734-INA260AIPWR
16-bit 36V TSSOP Power Management IC 734-INA260AIPWR
36V, 16-bit, precision i2c output current/voltage/powe r monitor w/ int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA260AIPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 36V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 16-bit, 36V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA260AIPWR can be used for catalog matching and distributor lookup.

36V, 16-bit, precision i2c output current/voltage/power monitor w/ int. shunt resistor 16-TSSOP -40 to 125 Product overview: INA260AIPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 36V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 16-bit, 36V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA260AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA260AIPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA260AIPWR
PMIC - Current Regulation/Management INA260AIPWR
IC MONITOR PWR/CURR 16TSSOP

IC MONITOR PWR/CURR 16TSSOP

Supplier's Site Datasheet
Current Regulation/Management - INA260AIPWR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA260AIPWR
Current Regulation/Management INA260AIPWR
IC MONITOR PWR/CURR 16TSSOP

IC MONITOR PWR/CURR 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA260AIPWR
Current & Power Monitors & Regulators INA260AIPWR
Current & Power Monitors & Regulators 36V, Bi-Dir, High Accuracy, Low-/High-Side, I2C Current/Pwr Monitor w/Integrated 2m+ Shunt Resistor 16-TSSOP -40 to 125

Current & Power Monitors & Regulators 36V, Bi-Dir, High Accuracy, Low-/High-Side, I2C Current/Pwr Monitor w/Integrated 2m+ Shunt Resistor 16-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-47777-1-ND 847836-INA260AIPWR 734-INA260AIPWR INA260AIPWR INA260AIPWR INA260AIPWR
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA260AIPWR 16-bit 36V TSSOP Power Management IC PMIC - Current Regulation/Management Current Regulation/Management Current & Power Monitors & Regulators
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data