Texas Instruments High-Performance Analog 36V 550kHz 4V TSSOP Power Management IC INA303A1IPWR

Description
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA303A1IPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA303A1IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA303A1IPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA303A1IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 550kHz 4V TSSOP Power Management IC
734-INA303A1IPWR
36V 550kHz 4V TSSOP Power Management IC 734-INA303A1IPWR
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA303A1IPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA303A1IPWR can be used for catalog matching and distributor lookup.

36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA303A1IPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA303A1IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA303A1IPWR - 874616-INA303A1IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA303A1IPWR
874616-INA303A1IPWR
PMIC - PMIC - Current Regulation/Management - INA303A1IPWR 874616-INA303A1IPWR
Manufacturer: Texas Instruments Win Source Part Number: 874616-INA303A1IPWR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator High/Low-Side - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA303 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA303A1IPWR-ND, 296-48913-6, 296-48913-2, 296-48913-1

Manufacturer: Texas Instruments
Win Source Part Number: 874616-INA303A1IPWR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Regulator High/Low-Side - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA303
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA303A1IPWR-ND, 296-48913-6, 296-48913-2, 296-48913-1

Buy Now Datasheet
Current Regulation/Management - 296-48913-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48913-2-ND
Current Regulation/Management 296-48913-2-ND
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now Datasheet
Current Regulation/Management - 296-48913-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48913-1-ND
Current Regulation/Management 296-48913-1-ND
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now Datasheet
Current Regulation/Management - 296-48913-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-48913-6-ND
Current Regulation/Management 296-48913-6-ND
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now Datasheet
Current Regulation/Management - INA303A1IPWR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA303A1IPWR
Current Regulation/Management INA303A1IPWR
IC CURRENT SENSING AMP 14TSSOP

IC CURRENT SENSING AMP 14TSSOP

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA303A1IPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA303A1IPWR
PMIC - Current Regulation/Management INA303A1IPWR
IC CURRENT SENSING AMP 14TSSOP

IC CURRENT SENSING AMP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-INA303A1IPWR 874616-INA303A1IPWR 296-48913-2-ND INA303A1IPWR INA303A1IPWR
Product Name 36V 550kHz 4V TSSOP Power Management IC PMIC - PMIC - Current Regulation/Management - INA303A1IPWR Current Regulation/Management Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data