Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - INA203AIDR INA203AIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806164-INA203AIDR Packaging: Reel Mounting Style: SMD Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: INA203
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806164-INA203AIDR Packaging: Reel Mounting Style: SMD Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: INA203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA203AIDR - 806164-INA203AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA203AIDR
806164-INA203AIDR
PMIC - PMIC - Current Regulation/Management - INA203AIDR 806164-INA203AIDR
Manufacturer: Texas Instruments Win Source Part Number: 806164-INA203AIDR Packaging: Reel Mounting Style: SMD Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: INA203

Manufacturer: Texas Instruments
Win Source Part Number: 806164-INA203AIDR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1mA
Voltage - Input: -16V ~ 80V
Function: Current Monitor
Accuracy: ±3.5%
Sensing Method: High-Side
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: INA203

Buy Now
Current Regulation/Management - 296-42337-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-42337-2-ND
Current Regulation/Management 296-42337-2-ND
Current Monitor Regulator High-Side 1mA 14-SOIC

Current Monitor Regulator High-Side 1mA 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 80V 500kHz SOIC Power Management IC
734-INA203AIDR
Dual 80V 500kHz SOIC Power Management IC 734-INA203AIDR
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 14-SOIC -40 to 125 Product overview: INA203AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA203AIDR can be used for catalog matching and distributor lookup.

-16 to 80V, 500kHz current sense amplifier w/ dual comparators 14-SOIC -40 to 125 Product overview: INA203AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA203AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA203AIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA203AIDR
PMIC - Current Regulation/Management INA203AIDR
IC CURRENT MONITOR 3.5% 14SOIC

IC CURRENT MONITOR 3.5% 14SOIC

Supplier's Site Datasheet
Current Regulation/Management - INA203AIDR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA203AIDR
Current Regulation/Management INA203AIDR
IC CURRENT MONITOR 3.5% 14SOIC

IC CURRENT MONITOR 3.5% 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 806164-INA203AIDR 296-42337-2-ND 734-INA203AIDR INA203AIDR INA203AIDR
Product Name PMIC - PMIC - Current Regulation/Management - INA203AIDR Current Regulation/Management Dual 80V 500kHz SOIC Power Management IC PMIC - Current Regulation/Management Current Regulation/Management
Package Type SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3981KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers