Manufacturer: Texas Instruments
Win Source Part Number: 017298-INA230AIRGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 28 V
Accuracy: 0.5%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
28V, 16-bit, i2c output current/voltage/powe
Current Monitor Regulator High/Low-Side 16-VQFN (3x3)
Current Monitor Regulator High/Low-Side 16-VQFN (3x3)
Current Monitor Regulator High/Low-Side 16-VQFN (3x3)
IC CURRENT SHUNT MONITOR 16QFN
IC CURRENT SHUNT MONITOR 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 017298-INA230AIRGTR | 734-INA230AIRGTR | 296-36594-1-ND | INA230AIRGTR | INA230AIRGTR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA230AIRGTR | 16-bit 28V VQFN Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 16-QFN (3x3) | Other; VQFN EP | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad |