Texas Instruments High-Performance Analog Dual 80V 500kHz SOIC Power Management IC INA204AIDR

Description
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 14-SOIC -40 to 125 Product overview: INA204AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA204AIDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 14-SOIC -40 to 125 Product overview: INA204AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA204AIDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 80V 500kHz SOIC Power Management IC
734-INA204AIDR
Dual 80V 500kHz SOIC Power Management IC 734-INA204AIDR
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 14-SOIC -40 to 125 Product overview: INA204AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA204AIDR can be used for catalog matching and distributor lookup.

-16 to 80V, 500kHz current sense amplifier w/ dual comparators 14-SOIC -40 to 125 Product overview: INA204AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA204AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-42338-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-42338-2-ND
Current Regulation/Management 296-42338-2-ND
Current Monitor Regulator High-Side 1mA 14-SOIC

Current Monitor Regulator High-Side 1mA 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA204AIDR - 874581-INA204AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA204AIDR
874581-INA204AIDR
PMIC - PMIC - Current Regulation/Management - INA204AIDR 874581-INA204AIDR
Manufacturer: Texas Instruments Win Source Part Number: 874581-INA204AIDR Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side 1mA 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA204 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA204AIDR-ND, INA204AIDRG4-ND, 296-42338-6, 296-42338-1, 296-42338-2, INA204AIDRG4, -296-42338-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 874581-INA204AIDR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side 1mA 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA204
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA204AIDR-ND, INA204AIDRG4-ND, 296-42338-6, 296-42338-1, 296-42338-2, INA204AIDRG4, -296-42338-1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA204AIDR
Current & Power Monitors & Regulators INA204AIDR
Current & Power Monitors & Regulators Unidir Msrmt Current Shunt Mon

Current & Power Monitors & Regulators Unidir Msrmt Current Shunt Mon

Buy Now Datasheet
PMIC - Current Regulation/Management - INA204AIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA204AIDR
PMIC - Current Regulation/Management INA204AIDR
IC CURRENT MONITOR 3.5% 14SOIC

IC CURRENT MONITOR 3.5% 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-INA204AIDR 296-42338-2-ND 874581-INA204AIDR INA204AIDR INA204AIDR
Product Name Dual 80V 500kHz SOIC Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA204AIDR Current & Power Monitors & Regulators PMIC - Current Regulation/Management
Package Type Other; SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC
Unlock Full Specs
to access all available technical data