The JL137SYA is a 3-terminal adjustable negative voltage regulator in a TO-3 metal can package, capable of supplying up to 1.5 A over an output voltage range of -37 V to -1.2 V. It features internal current limiting, thermal shutdown, and safe-area compensation, with a maximum junction temperature of +150°C and an operating ambient temperature range of -55°C to +125°C. The package has two leads and a typical weight of 12,750 mg. Power dissipation is rated at 20 W under specified conditions, with thermal resistance of 40°C/W in still air and 14°C/W with 500 linear feet per minute airflow. Output short-circuit protection and thermal regulation of 0.002%/W are included.
3-Terminal Adjustable Negative Regulator 2-TO -55 to 150
SPACE GRADE -4.2-V TO -40-V, 1.5
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | JL137SYA | JL137SYA |
| Product Name | LM137JAN-SP 3-Terminal Adjustable Negative Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative | |
| Output Voltage Type | Adjustable Output,Negative Output | |
| Package Type | Other; TO | TO-3 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | |
| IOUT | 1.5 amps | 1.5 amps |